Mini-Circuits Ceramic Filters HFCN-2700A+

Description
5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet
Description
5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-2700A+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2700A+CT-ND
Ceramic Filters 3157-HFCN-2700A+CT-ND
5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2700A+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2700A+TR-ND
Ceramic Filters 3157-HFCN-2700A+TR-ND
5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2700A+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2700A+DKR-ND
Ceramic Filters 3157-HFCN-2700A+DKR-ND
5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-2700A+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-2700A+
Ceramic Filters HFCN-2700A+
LTCC HIGH PASS FILTER, 2900 - 87

LTCC HIGH PASS FILTER, 2900 - 87

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-2700A+CT-ND HFCN-2700A+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1075217 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 847 MHz
View Details
RF Filters - 1761-1112-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 7000 MHz
Insertion Loss 2.5 dB
View Details
2 suppliers
4400-5000MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(4400/5000)-1442S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 8000 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 15.15 - 17.29 GHz Bandpass Filter - MFBP-00048CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15150 to 17290 MHz
View Details