Mini-Circuits LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω VBF-1840+

Description
The VBF-1840+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1840 MHz ± 90 MHz, these units offer low insertion loss and good rejec- tion at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1840+ takes very little space and meets rugged test lab system environment.
Request a Quote Datasheet
Description
The VBF-1840+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1840 MHz ± 90 MHz, these units offer low insertion loss and good rejec- tion at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1840+ takes very little space and meets rugged test lab system environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω - VBF-1840+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω
VBF-1840+
LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω VBF-1840+
The VBF-1840+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1840 MHz ± 90 MHz, these units offer low insertion loss and good rejec- tion at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1840+ takes very little space and meets rugged test lab system environment.

The VBF-1840+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1840 MHz ± 90 MHz, these units offer low insertion loss and good rejec- tion at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1840+ takes very little space and meets rugged test lab system environment.

Supplier's Site Datasheet
RF Filters - 3157-VBF-1840+-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 1750 - 1930 MHZ, 50

LTCC BPF, 1750 - 1930 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number VBF-1840+ 3157-VBF-1840+-ND
Product Name LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1840 dB 3 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4400 - 5200 MHz, 50Ω - BFCN-4800+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4800 dB
View Details
3 suppliers
LTCC Band Pass Filter, 7450 - 7650 MHz, 50Ω - BFCN-7500+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7500 dB
View Details
4 suppliers
Thin Film Band Pass Filter, 14200 - 17400 MHz, 50Ω - ABF-15R75G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 15.8 dB
View Details