The BFHK-1272+ is a ceramic LTCC bandpass filter designed for 11.9 to 12.8 GHz applications, with a 50 Ω impedance. It features a surface-mountable 1812 package measuring 4.5 mm by 3.2 mm, shielded construction, and a typical insertion loss of 2.9 dB within the passband. The filter provides typical stopband rejection of 100 dB up to 31 GHz and handles up to 1 W RF input power. It operates across a temperature range of -55°C to +125°C and is suited for high-volume automated assembly.
The BFHK-1272+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 11.9 – 12.8 GHz is as low as 2.9 dB, with typical stopband rejections at 100 dB up to 31 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
CER FILTER 12.3GHZ BAND PASS
CER FILTER 12.3GHZ BAND PASS
CER FILTER 12.3GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-1272+ | 3157-BFHK-1272+DKR-ND |
| Product Name | LTCC Band Pass Filter, 11900 - 12800 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 12.3 dB | 4.5 dB |