Mini-Circuits Ceramic Resonator Band Pass Filter, 824 - 849 MHz, 50Ω CBP4-836C+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP4-836C+ is a surface mount bandpass filter with a center frequency of 836 MHz and a passband from 824 to 849 MHz, designed for 50Ω systems. It features a typical insertion loss of 1.0 dB, maximum VSWR of 1.67:1 within the passband, and stopband rejection up to 60 dB above 1080 MHz. The filter operates over a temperature range of -40°C to 85°C and handles up to 5 W RF power at 25°C. It is housed in a shielded MP1766 case measuring 19.05 mm × 19.05 mm × 5.33 mm and is RoHS compliant. The device is qualified for multiple reflow cycles and maintains stable performance across temperature variations.

Datasheet Summary
Powered by GS/AI

CBP4-836C+ is a surface mount bandpass filter with a center frequency of 836 MHz and a passband from 824 to 849 MHz, designed for 50Ω systems. It features a typical insertion loss of 1.0 dB, maximum VSWR of 1.67:1 within the passband, and stopband rejection up to 60 dB above 1080 MHz. The filter operates over a temperature range of -40°C to 85°C and handles up to 5 W RF power at 25°C. It is housed in a shielded MP1766 case measuring 19.05 mm × 19.05 mm × 5.33 mm and is RoHS compliant. The device is qualified for multiple reflow cycles and maintains stable performance across temperature variations.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 824 - 849 MHz, 50Ω - CBP4-836C+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 824 - 849 MHz, 50Ω
CBP4-836C+
Ceramic Resonator Band Pass Filter, 824 - 849 MHz, 50Ω CBP4-836C+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet
Ceramic Filters - 3157-CBP4-836C+-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-CBP4-836C+-ND
Ceramic Filters 3157-CBP4-836C+-ND
836MHz Center Band Pass Ceramic Filter 25MHz 50Ohm 13-SMD Module

836MHz Center Band Pass Ceramic Filter 25MHz 50Ohm 13-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP4-836C+ 3157-CBP4-836C+-ND
Product Name Ceramic Resonator Band Pass Filter, 824 - 849 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 24250 - 27500 MHz, 50Ω - BFHK-2582+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 25.8 dB
View Details
2 suppliers
LTCC Band Pass Filter, 11160 - 11970 MHz, 50Ω - BFCN-1152+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 11540 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 700 - 1200 MHz, 50Ω - BPF-A950+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 950 dB
View Details
3 suppliers
RF Filters - 3157-HFCN-2902+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 42000 MHz
View Details