The VBF-1525+ is a coaxial bandpass filter for 1480 to 1570 MHz with 50 Ω impedance, designed for harmonic rejection in transmitters and receivers. It features a FF704 case style, measures 1.43 inches in length and 0.41 inches in diameter, and includes one SMA female and one SMA male connector. The filter exhibits a typical insertion loss of 2.0 dB within the passband and a maximum VSWR of 2.5:1. It provides at least 20 dB rejection at DC to 1150 MHz and 25 dB rejection at 2900 to 5100 MHz. The operating and storage temperature range is -55°C to 100°C, with a maximum RF power input of 1.5 W at 25°C, derating linearly to 0.25 W at 100°C. The part is RoHS compliant and uses rugged unibody construction.
The VBF-1525+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1525 MHz ± 45 MHz, these units offer low insertion loss and good rejec- tion at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1525+ takes very little space and meets rugged test lab system environment.
LTCC BPF, 1480 - 1570 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | VBF-1525+ | 3157-VBF-1525+-ND |
| Product Name | LTCC Band Pass Filter, 1480 - 1570 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Insertion Loss | 1525 dB | 3 dB |
| Filter Technology | Passive Filter |