The BFHK-2492+ is a surface-mountable LTCC bandpass filter for 22 to 28 GHz with 50 Ω impedance, housed in an 1812 (4.5 x 3.2 mm) case. It achieves a passband insertion loss of 3.3 dB maximum and offers typical stopband rejections of 80 dB up to 50 GHz and 55 dB up to 67 GHz. The filter supports up to 1 W RF input power and operates from -55°C to +125°C. It features shielded construction and a land grid array design for high-volume assembly and reduced parasitics.
The BFHK-2492+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 22-28 GHz is as low as 3.3 dB, with typical stopband rejections at 80 dB up to 50 GHz and 55 dB up to 67 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
RF FILTER BAND PASS 24.9GHZ 1812
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-2492+ | 3157-BFHK-2492+TR-ND |
| Product Name | LTCC Band Pass Filter, 22000 - 28000 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 24.9 dB | 4.5 dB |
| Filter Technology | Passive Filter |