Mini-Circuits LTCC SMT Band Pass Filter, 5.9 - 6.9 GHz, 50Ω BFHKI-6751+

Description
BFHKI-6751+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 5.9 to 6.9 GHz passband that supports a variety of applications. This model achieves 37 dB typical stopband rejection up to 20 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 4.3 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
Request a Quote Datasheet
Description
BFHKI-6751+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 5.9 to 6.9 GHz passband that supports a variety of applications. This model achieves 37 dB typical stopband rejection up to 20 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 4.3 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC SMT Band Pass Filter, 5.9 - 6.9 GHz, 50Ω - BFHKI-6751+ - Mini-Circuits
Brooklyn, NY, United States
LTCC SMT Band Pass Filter, 5.9 - 6.9 GHz, 50Ω
BFHKI-6751+
LTCC SMT Band Pass Filter, 5.9 - 6.9 GHz, 50Ω BFHKI-6751+
BFHKI-6751+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 5.9 to 6.9 GHz passband that supports a variety of applications. This model achieves 37 dB typical stopband rejection up to 20 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 4.3 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.

BFHKI-6751+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 5.9 to 6.9 GHz passband that supports a variety of applications. This model achieves 37 dB typical stopband rejection up to 20 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 4.3 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.

Supplier's Site Datasheet
RF Filters - 3157-BFHKI-6751+TR-ND - DigiKey
Thief River Falls, MN, United States
BANDPASS FLTR / SURF MT / ROHS

BANDPASS FLTR / SURF MT / ROHS

Buy Now Datasheet
RF Filters - BFHKI-6751+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BFHKI-6751+
RF Filters BFHKI-6751+
Signal Conditioning LTCC SMT Band Pass Filter, 5.9 - 6.9 GHz, 50?

Signal Conditioning LTCC SMT Band Pass Filter, 5.9 - 6.9 GHz, 50?

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFHKI-6751+ 3157-BFHKI-6751+TR-ND BFHKI-6751+
Product Name LTCC SMT Band Pass Filter, 5.9 - 6.9 GHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6.4 dB 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω - RBP-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 1616 - 1675 MHz, 50Ω - CBP-1645J+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1087 - 1093 MHz, 50Ω - CBP12-1090BE+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 390 - 410 MHz, 50Ω - BPF-A400+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers