Mini-Circuits Ceramic Resonator Band Pass Filter, 1030 - 1090 MHz, 50Ω CBP2-1060+

Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP2-1060+ is a surface-mount ceramic resonator band pass filter designed for 50Ω systems with a center frequency of 1060 MHz and a passband of 1030 to 1090 MHz. It features a typical insertion loss of 1.9 dB, a typical return loss of 14 dB, and stopband rejection of up to 62 dB below 910 MHz and 55 dB above 1230 MHz. The device operates from -40°C to +85°C and handles up to 6 W input power at +25°C, with power derating to 1 W at +85°C. It is housed in a miniature shielded package with a suggested PCB layout using ground pads on positions 1-4, 6-8, and 10. The part meets MSL1 moisture sensitivity level and is RoHS/REACH compliant.

Datasheet Summary
Powered by GS/AI

CBP2-1060+ is a surface-mount ceramic resonator band pass filter designed for 50Ω systems with a center frequency of 1060 MHz and a passband of 1030 to 1090 MHz. It features a typical insertion loss of 1.9 dB, a typical return loss of 14 dB, and stopband rejection of up to 62 dB below 910 MHz and 55 dB above 1230 MHz. The device operates from -40°C to +85°C and handles up to 6 W input power at +25°C, with power derating to 1 W at +85°C. It is housed in a miniature shielded package with a suggested PCB layout using ground pads on positions 1-4, 6-8, and 10. The part meets MSL1 moisture sensitivity level and is RoHS/REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1030 - 1090 MHz, 50Ω - CBP2-1060+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1030 - 1090 MHz, 50Ω
CBP2-1060+
Ceramic Resonator Band Pass Filter, 1030 - 1090 MHz, 50Ω CBP2-1060+
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP2-1060+
Product Name Ceramic Resonator Band Pass Filter, 1030 - 1090 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2790 - 4370 MHz, 50Ω - BFCN-3491+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3489 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω - CBP-1748C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Filters - 3157-BLP-200+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 190000 kHz
View Details
RF Filters - 3157-BHP-50+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 759000 kHz
View Details