Mini-Circuits Attenuators VAT-5W2+

Description
5 DB FXD ATTN, DC- 6000 MHZ, 50
Request a Quote Datasheet
Description
5 DB FXD ATTN, DC- 6000 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-5W2+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-5W2+-ND
Attenuators 3157-VAT-5W2+-ND
5 DB FXD ATTN, DC- 6000 MHZ, 50

5 DB FXD ATTN, DC- 6000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-VAT-5W2+-ND
Product Name Attenuators
Attenuation 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-V1-1W54+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details