5o.com Coaxial Attenuator 5o2020002

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2020002 series comprises 2000W coaxial attenuators designed for DC-4.2GHz applications in wireless communication, radar, satellite, and military systems. Each variant features a 50Ω impedance, 7/16 male to 7/16 female, 7/16 male to N female, or 7/16 female to N female connector configuration, with attenuation values of 40, 50, or 60 dB and VSWR of 1.4. The units measure 600.0 mm in length and 150.0 mm in diameter, with a storage temperature range of -55°C to +125°C. Auxiliary air cooling is required for power levels above 50W, and reverse connection must be avoided. The product carries a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o2020002 series comprises 2000W coaxial attenuators designed for DC-4.2GHz applications in wireless communication, radar, satellite, and military systems. Each variant features a 50Ω impedance, 7/16 male to 7/16 female, 7/16 male to N female, or 7/16 female to N female connector configuration, with attenuation values of 40, 50, or 60 dB and VSWR of 1.4. The units measure 600.0 mm in length and 150.0 mm in diameter, with a storage temperature range of -55°C to +125°C. Auxiliary air cooling is required for power levels above 50W, and reverse connection must be avoided. The product carries a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2020002 - 5o.com
Guangdong, China
Coaxial Attenuator
5o2020002
Coaxial Attenuator 5o2020002
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2020002
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details