Mini-Circuits Attenuators BW-V1-1W54+

Description
1 DB FIXED ATT, DC - 50000 MHZ
Request a Quote Datasheet
Description
1 DB FIXED ATT, DC - 50000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-V1-1W54+-ND - DigiKey
Thief River Falls, MN, United States
1 DB FIXED ATT, DC - 50000 MHZ

1 DB FIXED ATT, DC - 50000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - BW-V1-1W54+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BW-V1-1W54+
RF and Wireless - Attenuators BW-V1-1W54+
1 DB FIXED ATT, DC - 50000 MHZ

1 DB FIXED ATT, DC - 50000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-V1-1W54+-ND BW-V1-1W54+
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details