Mini-Circuits SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package VAM-6+

Description
VAM-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in an SOT143 style package. It uses Darlington configuration. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN GND RF-IN RF-IN 4 1 3 2 GROUND RF-OUT & DC-IN GND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-025096 VAM-6+ MCL NY 250402 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier VAM-6+ 50Ω DC to 2 GHz
Request a Quote Datasheet
Description
VAM-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in an SOT143 style package. It uses Darlington configuration. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN GND RF-IN RF-IN 4 1 3 2 GROUND RF-OUT & DC-IN GND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-025096 VAM-6+ MCL NY 250402 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier VAM-6+ 50Ω DC to 2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-6+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package
VAM-6+
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package VAM-6+
VAM-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in an SOT143 style package. It uses Darlington configuration. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN GND RF-IN RF-IN 4 1 3 2 GROUND RF-OUT & DC-IN GND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-025096 VAM-6+ MCL NY 250402 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier VAM-6+ 50Ω DC to 2 GHz

VAM-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in an SOT143 style package. It uses Darlington configuration. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN GND RF-IN RF-IN 4 1 3 2 GROUND RF-OUT & DC-IN GND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-025096 VAM-6+ MCL NY 250402 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier VAM-6+ 50Ω DC to 2 GHz

Supplier's Site Datasheet
RF Amplifiers - 3157-VAM-6+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-VAM-6+TR-ND
RF Amplifiers 3157-VAM-6+TR-ND
SMT GAIN BLOCK, DC-2000 MHZ, 50

SMT GAIN BLOCK, DC-2000 MHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-VAM-6+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-VAM-6+CT-ND
RF Amplifiers 3157-VAM-6+CT-ND
SMT GAIN BLOCK, DC-2000 MHZ, 50

SMT GAIN BLOCK, DC-2000 MHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-VAM-6+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-VAM-6+DKR-ND
RF Amplifiers 3157-VAM-6+DKR-ND
SMT GAIN BLOCK, DC-2000 MHZ, 50

SMT GAIN BLOCK, DC-2000 MHZ, 50

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VAM-6+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VAM-6+
RF and Wireless - RF Amplifiers VAM-6+
SMT GAIN BLOCK, DC-2000 MHZ, 50

SMT GAIN BLOCK, DC-2000 MHZ, 50

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number VAM-6+ 3157-VAM-6+TR-ND VAM-6+
Product Name SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz 0.0 to 2000 MHz 0.0 to 2000 MHz
Minimum Gain 8 dB 10 dB ? to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package - MAR-8ASM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 MHz
View Details
4 suppliers
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
Connectorized SMA, High Power Amplifier, 500 MHz to 1000 MHz, 50Ω - ZHL-1000-3WX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 500 to 1000 MHz
View Details
Rack N, High Power Amplifier, 0.5 MHz to 1000 MHz, 50Ω - TVA-R5-13A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 0.5000 to 1000 MHz
View Details
2 suppliers