Mini-Circuits Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω ZHL-10M1G01W1X+

Description
The ZHL-10M1G01W1(X)+ is a medium power broadband amplifier providing more than 1W of output power with a typical small signal gain of 34dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet
Description
The ZHL-10M1G01W1(X)+ is a medium power broadband amplifier providing more than 1W of output power with a typical small signal gain of 34dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-10M1G01W1X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω
ZHL-10M1G01W1X+
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω ZHL-10M1G01W1X+
The ZHL-10M1G01W1(X)+ is a medium power broadband amplifier providing more than 1W of output power with a typical small signal gain of 34dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

The ZHL-10M1G01W1(X)+ is a medium power broadband amplifier providing more than 1W of output power with a typical small signal gain of 34dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-10M1G01W1X+
Product Name Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 1000 MHz
Minimum Gain 31 dB
Maximum Gain 39 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-2-12+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W0X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-541+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 23.2 dB
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω - ZEL-1724LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 1700 to 2400 MHz
View Details