The TSY-83LNW+ is a GaAs pHEMT-based wideband low noise monolithic microwave integrated circuit amplifier with a bypass mode feature, designed for applications requiring high linearity and low noise in sensitive receiver front ends. It operates from 30 to 8000 MHz with a typical noise figure of 1.4 dB and a typical gain of 18.9 dB at 3000 MHz, achieving a typical output third-order intercept point of +27.1 dBm and a 1 dB compression point of +14.7 dBm. The device is powered by a single +5 V supply and draws 123 mA in amplifier mode. It is housed in a 2×2 mm 8-lead QFN-style package with an exposed ground paddle, and includes a bypass mode that offers up to 30 dB isolation with a typical insertion loss of -1.6 dB at 3000 MHz. The part is RoHS compliant and compatible with standard surface mount assembly processes.
Mini-Circuits’ TSY-83LNW+ is a GaAs pHEMT-based wide band, bypass mode capable, low noise MMIC amplifier with a combination of high OIP3 and flat gain. Operating from 30 to 8000 MHz, this amplifier features 1.4 dB noise figure, 18.9 dB gain, +14.7 dBm P1dB, and +27.1 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications where a gain stage may need to be quickly bypassed in the presence of high-power RF signals. TSY-83LNW+ operates from a single +5 V supply, is well matched to 50Ω, and comes in a tiny, low profile 2×2 mm QFN-style package for ease of integration into dense circuit board layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TSY-83LNW+ |
| Product Name | SMT MMIC, Low Noise, Bypass Amplifier, 30 to 8000 MHz, 50Ω, 2x2 mm QFN Style Package |
| Amplifier Type | Low Noise Amplifier |