Mini-Circuits Flexible Test Cable, 18.0 GHz, 48.0″ ULC-4FT-SMSM+

Description
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Description
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits ULC-4FT-SMSM+ is an ultra-flexible 50 Ω test cable with SMA male connectors, designed for DC to 18 GHz applications requiring repeated bending and high durability. It has a 4 ft length, a static bend radius of 0.75 inch, and a dynamic bend radius of 2.0 inch, with performance qualified for 20,000 flexure cycles. The cable features triple shielding, an FEP jacket, and stainless steel connector bodies with gold-plated beryllium copper center contacts. Operating and storage temperatures range from -55 °C to +85 °C, with maximum power handling of 67 W at 18 GHz. Physical dimensions are 10.82 mm × 7.95 mm × 3.81 mm, and it weighs 63 grams.

Datasheet Summary
Powered by GS/AI

Mini-Circuits ULC-4FT-SMSM+ is an ultra-flexible 50 Ω test cable with SMA male connectors, designed for DC to 18 GHz applications requiring repeated bending and high durability. It has a 4 ft length, a static bend radius of 0.75 inch, and a dynamic bend radius of 2.0 inch, with performance qualified for 20,000 flexure cycles. The cable features triple shielding, an FEP jacket, and stainless steel connector bodies with gold-plated beryllium copper center contacts. Operating and storage temperatures range from -55 °C to +85 °C, with maximum power handling of 67 W at 18 GHz. Physical dimensions are 10.82 mm × 7.95 mm × 3.81 mm, and it weighs 63 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMSM+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Test Cable, 18.0 GHz, 48.0″
ULC-4FT-SMSM+
Flexible Test Cable, 18.0 GHz, 48.0″ ULC-4FT-SMSM+
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number ULC-4FT-SMSM+
Product Name Flexible Test Cable, 18.0 GHz, 48.0″
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers