Mini-Circuits Flexible Test Cable, 18.0 GHz, 72.0″ ULC-6FT-SMSM+

Description
Mini-Circuits' ULC-SMSM+ are ultra-fl exible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus fl exure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of fl exibility and yet handle the demanding lab environments where constant bending and fl exing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Description
Mini-Circuits' ULC-SMSM+ are ultra-fl exible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus fl exure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of fl exibility and yet handle the demanding lab environments where constant bending and fl exing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULC-6FT-SMSM+ is an ultra-flexible 50Ω test cable with SMA-M connectors, designed for DC to 18 GHz applications requiring minimal performance change under flexure. It has a 6 ft length, a 2.0 inch dynamic bend radius, and a 0.75 inch static bend radius. The cable features triple shielding, a polyurethane jacket, and stainless steel bodies with gold-plated beryllium copper contacts. It handles up to 210W at 2 GHz, 120W at 6 GHz, 82W at 12 GHz, and 67W at 18 GHz, and operates from -55°C to +85°C. The cable is rated for 20,000 flex cycles and is RoHS compliant. Its dimensions are 10.82 mm × 7.95 mm × 3.81 mm, weighing 82 grams.

Datasheet Summary
Powered by GS/AI

The ULC-6FT-SMSM+ is an ultra-flexible 50Ω test cable with SMA-M connectors, designed for DC to 18 GHz applications requiring minimal performance change under flexure. It has a 6 ft length, a 2.0 inch dynamic bend radius, and a 0.75 inch static bend radius. The cable features triple shielding, a polyurethane jacket, and stainless steel bodies with gold-plated beryllium copper contacts. It handles up to 210W at 2 GHz, 120W at 6 GHz, 82W at 12 GHz, and 67W at 18 GHz, and operates from -55°C to +85°C. The cable is rated for 20,000 flex cycles and is RoHS compliant. Its dimensions are 10.82 mm × 7.95 mm × 3.81 mm, weighing 82 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Test Cable, 18.0 GHz, 72.0″
ULC-6FT-SMSM+
Flexible Test Cable, 18.0 GHz, 72.0″ ULC-6FT-SMSM+
Mini-Circuits' ULC-SMSM+ are ultra-fl exible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus fl exure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of fl exibility and yet handle the demanding lab environments where constant bending and fl exing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Mini-Circuits' ULC-SMSM+ are ultra-fl exible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus fl exure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of fl exibility and yet handle the demanding lab environments where constant bending and fl exing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-ULC-6FT-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-ULC-6FT-SMSM+-ND
Coaxial Cables (RF) 3157-ULC-6FT-SMSM+-ND
FLEXIBLE TEST CABLE, 18.0 GHZ

FLEXIBLE TEST CABLE, 18.0 GHZ

Buy Now Datasheet
Rf Cable Assemblies Flex Ca Sm/sm 6Ft Rohs Mini-Circuits - 51AK2147 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Flex Ca Sm/sm 6Ft Rohs Mini-Circuits
51AK2147
Rf Cable Assemblies Flex Ca Sm/sm 6Ft Rohs Mini-Circuits 51AK2147
RF CABLE ASSEMBLIES FLEX CA SM/SM 6FT ROHS

RF CABLE ASSEMBLIES FLEX CA SM/SM 6FT ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ULC-6FT-SMSM+ 3157-ULC-6FT-SMSM+-ND 51AK2147
Product Name Flexible Test Cable, 18.0 GHz, 72.0″ Coaxial Cables (RF) Rf Cable Assemblies Flex Ca Sm/sm 6Ft Rohs Mini-Circuits
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Super Flexible Interconnect, 0.047
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-18GHz, 3.0 ft. (0.9m) - CBN-3FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details