Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 2.0″ 141-2SMRC+

Description
The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-2SMRC+ is a 50 Ω, 2-inch right-angle SMA-male Hand-Flex™ coaxial cable designed for DC to 18 GHz interconnects. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. The cable has an 8 mm minimum bend radius, an anti-torque nut to reduce connector stress, and a blue FEP insulated jacket. Insertion loss is 0.17 dB typical at 18 GHz, with return loss of 31 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. Operating and storage temperature range is -55°C to +105°C. The cable measures 50.8 mm in length, with overall dimensions of 9.14 mm in diameter and 18.5 mm in width at the connector.

Datasheet Summary
Powered by GS/AI

The 141-2SMRC+ is a 50 Ω, 2-inch right-angle SMA-male Hand-Flex™ coaxial cable designed for DC to 18 GHz interconnects. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. The cable has an 8 mm minimum bend radius, an anti-torque nut to reduce connector stress, and a blue FEP insulated jacket. Insertion loss is 0.17 dB typical at 18 GHz, with return loss of 31 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. Operating and storage temperature range is -55°C to +105°C. The cable measures 50.8 mm in length, with overall dimensions of 9.14 mm in diameter and 18.5 mm in width at the connector.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 2.0″
141-2SMRC+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 2.0″ 141-2SMRC+
The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141-2SMRC+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 2.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type Standard
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers