Mini-Circuits Flexible Test Cable, 18.0 GHz, 36.0″ ULC-3FT-SMNM+

Description
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Description
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULC-3FT-SMNM+ is an ultra-flexible test cable with SMA male to N male connectors, designed for DC to 18 GHz applications in test and measurement environments. It has a 3-foot length, a 0.75-inch static bend radius, and a 2.0-inch dynamic bend radius, with mechanical durability qualified for 20,000 flexure cycles. The cable features triple shielding, a fluorinated ethylene propylene jacket, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. It operates from -55 °C to +85 °C and handles up to 210 W at 2 GHz, 120 W at 6 GHz, 82 W at 12 GHz, and 67 W at 18 GHz. The case style is NS1993-3, with dimensions of 20.62 mm length, 10.82 mm width, 7.95 mm height, and a weight of 75 grams.

Datasheet Summary
Powered by GS/AI

The ULC-3FT-SMNM+ is an ultra-flexible test cable with SMA male to N male connectors, designed for DC to 18 GHz applications in test and measurement environments. It has a 3-foot length, a 0.75-inch static bend radius, and a 2.0-inch dynamic bend radius, with mechanical durability qualified for 20,000 flexure cycles. The cable features triple shielding, a fluorinated ethylene propylene jacket, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. It operates from -55 °C to +85 °C and handles up to 210 W at 2 GHz, 120 W at 6 GHz, 82 W at 12 GHz, and 67 W at 18 GHz. The case style is NS1993-3, with dimensions of 20.62 mm length, 10.82 mm width, 7.95 mm height, and a weight of 75 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Test Cable, 18.0 GHz, 36.0″
ULC-3FT-SMNM+
Flexible Test Cable, 18.0 GHz, 36.0″ ULC-3FT-SMNM+
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number ULC-3FT-SMNM+
Product Name Flexible Test Cable, 18.0 GHz, 36.0″
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers