Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 10.0″ 141-10SMNB+

Description
141 SMNB+ series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141-SMNB+ series Hand-Flex™ coaxial cables are available in various lengths for different system requirements.
Request a Quote
Description
141 SMNB+ series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141-SMNB+ series Hand-Flex™ coaxial cables are available in various lengths for different system requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-10SMNB+ is a 10-inch, 50 Ω Hand-Flex™ coaxial cable with an SMA-male connector on one end and a bulkhead N-female connector on the other, designed for tight-space RF interconnects in military, aerospace, and test systems. It features a 8 mm minimum bend radius, tin-soaked copper braid shield, and PTFE dielectric. The SMA connector has a passivated stainless steel body with a gold-plated center pin, while the N-female connector uses nickel-plated brass with a BecuB gold-plated center pin. The cable supports up to 110 W at 12.5 GHz and operates from DC to 12.5 GHz with insertion loss up to 1.10 dB and return loss of 17.0 dB or better. A built-in anti-torque nut prevents connector stress during installation, and the outer jacket is FEP. Operating and storage temperatures range from -55°C to +105°C.

Datasheet Summary
Powered by GS/AI

The 141-10SMNB+ is a 10-inch, 50 Ω Hand-Flex™ coaxial cable with an SMA-male connector on one end and a bulkhead N-female connector on the other, designed for tight-space RF interconnects in military, aerospace, and test systems. It features a 8 mm minimum bend radius, tin-soaked copper braid shield, and PTFE dielectric. The SMA connector has a passivated stainless steel body with a gold-plated center pin, while the N-female connector uses nickel-plated brass with a BecuB gold-plated center pin. The cable supports up to 110 W at 12.5 GHz and operates from DC to 12.5 GHz with insertion loss up to 1.10 dB and return loss of 17.0 dB or better. A built-in anti-torque nut prevents connector stress during installation, and the outer jacket is FEP. Operating and storage temperatures range from -55°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 10.0″
141-10SMNB+
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 10.0″ 141-10SMNB+
141 SMNB+ series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141-SMNB+ series Hand-Flex™ coaxial cables are available in various lengths for different system requirements.

141 SMNB+ series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141-SMNB+ series Hand-Flex™ coaxial cables are available in various lengths for different system requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-10SMNB+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-10SMNB+-ND
Coaxial Cables (RF) 3157-141-10SMNB+-ND
"COAX CBL SMA TO N-TYPE 10"""

"COAX CBL SMA TO N-TYPE 10"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-10SMNB+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-10SMNB+
Cable Assemblies - Coaxial Cables (RF) 141-10SMNB+
HFLEX BL CA SM/NFB 10" ROHS

HFLEX BL CA SM/NFB 10" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-10SMNB+ 3157-141-10SMNB+-ND 141-10SMNB+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 10.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL10SMQ-SM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers