Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ 086-6SM+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low-loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low-loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-6SM+ is a 6-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnection in compact systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak for flexibility and shielding. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 0.98 dB at 18 GHz, with return loss of 27 dB typical. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The cable has a blue FEP jacket and meets MIL-STD-348 Case Style KP1505-6. Physical dimensions are 152.4 mm in length, with a maximum outer diameter of 9.14 mm.

Datasheet Summary
Powered by GS/AI

The 086-6SM+ is a 6-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnection in compact systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak for flexibility and shielding. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 0.98 dB at 18 GHz, with return loss of 27 dB typical. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The cable has a blue FEP jacket and meets MIL-STD-348 Case Style KP1505-6. Physical dimensions are 152.4 mm in length, with a maximum outer diameter of 9.14 mm.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″
086-6SM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ 086-6SM+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low-loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low-loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-6SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-6SM+-ND
Coaxial Cables (RF) 3157-086-6SM+-ND
"COAX CABLE SMA TO SMA 6"""

"COAX CABLE SMA TO SMA 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-6SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-6SM+
Cable Assemblies - Coaxial Cables (RF) 086-6SM+
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site
Hand-Flex Interconnect, 0.086 Center Diameter, 18.0Ghz Mini-Circuits - 39AH3916 - Newark, An Avnet Company
Chicago, IL, United States
Hand-Flex Interconnect, 0.086 Center Diameter, 18.0Ghz Mini-Circuits
39AH3916
Hand-Flex Interconnect, 0.086 Center Diameter, 18.0Ghz Mini-Circuits 39AH3916
HAND-FLEX INTERCONNECT, 0.086" CENTER DIAMETER, 18.0GHZ

HAND-FLEX INTERCONNECT, 0.086" CENTER DIAMETER, 18.0GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-6SM+ 3157-086-6SM+-ND 086-6SM+ 39AH3916
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Hand-Flex Interconnect, 0.086 Center Diameter, 18.0Ghz Mini-Circuits
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 1.5 ft. (0.45m) - CBN-1.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers