Mini-Circuits Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″ FL086-9SM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-9SM+ is a 9-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid outer shield with an FEP blue jacket. The cable has SMA-male connectors with stainless steel bodies and gold-plated brass center pins, meeting MIL-STD-348. It supports a minimum 6 mm bend radius and can handle up to 57 W at 6 GHz and 33 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. Insertion loss is up to 1.26 dB at 18 GHz, with typical return loss of 30 dB at 18 GHz. The total weight is 9.31 grams, and its outer dimensions are 228.6 mm in length, 9.14 mm in diameter, and 8.00 mm for connector dimensions.

Datasheet Summary
Powered by GS/AI

The FL086-9SM+ is a 9-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid outer shield with an FEP blue jacket. The cable has SMA-male connectors with stainless steel bodies and gold-plated brass center pins, meeting MIL-STD-348. It supports a minimum 6 mm bend radius and can handle up to 57 W at 6 GHz and 33 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. Insertion loss is up to 1.26 dB at 18 GHz, with typical return loss of 30 dB at 18 GHz. The total weight is 9.31 grams, and its outer dimensions are 228.6 mm in length, 9.14 mm in diameter, and 8.00 mm for connector dimensions.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″
FL086-9SM+
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″ FL086-9SM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same is time flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL086-9SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL086-9SM+-ND
Coaxial Cables (RF) 3157-FL086-9SM+-ND
"COAX CABLE SMA TO SMA 9"""

"COAX CABLE SMA TO SMA 9"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - FL086-9SM+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
FL086-9SM+
Cable Assemblies - Coaxial Cables (RF) FL086-9SM+
FLEX BL CA SM/SM 9"

FLEX BL CA SM/SM 9"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FL086-9SM+ 3157-FL086-9SM+-ND FL086-9SM+
Product Name Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.58 ft (4.83 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers