Mini-Circuits Flexible Test Cable, 18.0 GHz, 24.0″ ULC-2FT-NMNM+

Description
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Type Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Description
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Type Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULC-2FT-NMNM+ is an ultra-flexible RF test cable with N-type male connectors, designed for DC to 18 GHz operation in test and measurement applications. It has a 2-foot length, 50 ohm impedance, and a static bend radius of 0.75 inch and dynamic bend radius of 2.0 inch. The cable features a triple-shielded construction with FEP jacket and passivated stainless steel connectors, and is rated for 20,000 flexure cycles. Operating and storage temperatures range from -55 °C to +85 °C, with power handling up to 67 W at 18 GHz. The physical dimensions are 20.62 mm x 19.05 mm x 3.81 mm, weighing 65 grams.

Datasheet Summary
Powered by GS/AI

The ULC-2FT-NMNM+ is an ultra-flexible RF test cable with N-type male connectors, designed for DC to 18 GHz operation in test and measurement applications. It has a 2-foot length, 50 ohm impedance, and a static bend radius of 0.75 inch and dynamic bend radius of 2.0 inch. The cable features a triple-shielded construction with FEP jacket and passivated stainless steel connectors, and is rated for 20,000 flexure cycles. Operating and storage temperatures range from -55 °C to +85 °C, with power handling up to 67 W at 18 GHz. The physical dimensions are 20.62 mm x 19.05 mm x 3.81 mm, weighing 65 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Test Cable, 18.0 GHz, 24.0″
ULC-2FT-NMNM+
Flexible Test Cable, 18.0 GHz, 24.0″ ULC-2FT-NMNM+
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Type Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Type Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number ULC-2FT-NMNM+
Product Name Flexible Test Cable, 18.0 GHz, 24.0″
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details