Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ 086-12SMRC+

Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-12SMRC+ is a 12-inch hand-formable coaxial cable with a 50Ω impedance, operating from DC to 18 GHz, featuring right-angle SMA connectors and a 6 mm minimum bend radius. It has a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a copper braid shield with tin soaking. The connectors include a passivated stainless-steel coupling nut and gold-plated brass center pins. Power handling is rated at 211 W at 0.5 GHz and 35 W at 18 GHz at sea level. Insertion loss is up to 1.80 dB at 18 GHz, with return loss of 18 dB at 18 GHz. Operating and storage temperature range is -55°C to 105°C. The cable includes an anti-torque nut and has an FEP blue jacket. It is RoHS compliant and meets MIL-STD-348 connector interface requirements.

Datasheet Summary
Powered by GS/AI

The 086-12SMRC+ is a 12-inch hand-formable coaxial cable with a 50Ω impedance, operating from DC to 18 GHz, featuring right-angle SMA connectors and a 6 mm minimum bend radius. It has a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a copper braid shield with tin soaking. The connectors include a passivated stainless-steel coupling nut and gold-plated brass center pins. Power handling is rated at 211 W at 0.5 GHz and 35 W at 18 GHz at sea level. Insertion loss is up to 1.80 dB at 18 GHz, with return loss of 18 dB at 18 GHz. Operating and storage temperature range is -55°C to 105°C. The cable includes an anti-torque nut and has an FEP blue jacket. It is RoHS compliant and meets MIL-STD-348 connector interface requirements.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″
086-12SMRC+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ 086-12SMRC+
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-12SMRC+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-12SMRC+-ND
Coaxial Cables (RF) 3157-086-12SMRC+-ND
"COAX CBL SMA TO SMA 12"""

"COAX CBL SMA TO SMA 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-12SMRC+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-12SMRC+
Cable Assemblies - Coaxial Cables (RF) 086-12SMRC+
HFLEX BL CA SMR/SMR CL 12"ROHS

HFLEX BL CA SMR/SMR CL 12"ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-12SMRC+ 3157-086-12SMRC+-ND 086-12SMRC+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 6.0 ft. (1.8m) - CBN-6FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers