Mini-Circuits SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package DVGA2-33A+

Description
The DVGA2-33A+ is a 50W RF Digital Variable Gain Amplifier that offers an attenuation of 31.5 dB in 0.5 dB steps using a 6-bit serial interface attenuator and 19dB gain using a InGap HBT amplifier. Step attenuator used in DVGA2-33A+ is produced using a unique combination of CMOS process on silicon, offering the performance of GaAs, with the advantages of conventional CMOS devices.
Request a Quote
Description
The DVGA2-33A+ is a 50W RF Digital Variable Gain Amplifier that offers an attenuation of 31.5 dB in 0.5 dB steps using a 6-bit serial interface attenuator and 19dB gain using a InGap HBT amplifier. Step attenuator used in DVGA2-33A+ is produced using a unique combination of CMOS process on silicon, offering the performance of GaAs, with the advantages of conventional CMOS devices.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DVGA2-33A+ is a 50W RF digital variable gain amplifier with a 31.5 dB attenuation range in 0.5 dB steps and 19 dB nominal gain at 1 GHz, controlled via a 6-bit serial interface. It operates from 0.05 to 3.0 GHz, maintains a flat frequency response of ±0.7 dB between 700 and 2100 MHz, and provides an output power of 16.4 dBm at 1 GHz across all attenuation states. The device is packaged in a 5.0 x 5.0 mm DG1677 case with an exposed thermal paddle, and is RoHS compliant. It features an output IP3 of 30.1 dBm at 1 GHz and a noise figure of 5.1 dB at 1 GHz. The part meets MSL1 moisture sensitivity and ESD ratings of Class 1A (HBM) and Class M1 (MM).

Datasheet Summary
Powered by GS/AI

The DVGA2-33A+ is a 50W RF digital variable gain amplifier with a 31.5 dB attenuation range in 0.5 dB steps and 19 dB nominal gain at 1 GHz, controlled via a 6-bit serial interface. It operates from 0.05 to 3.0 GHz, maintains a flat frequency response of ±0.7 dB between 700 and 2100 MHz, and provides an output power of 16.4 dBm at 1 GHz across all attenuation states. The device is packaged in a 5.0 x 5.0 mm DG1677 case with an exposed thermal paddle, and is RoHS compliant. It features an output IP3 of 30.1 dBm at 1 GHz and a noise figure of 5.1 dB at 1 GHz. The part meets MSL1 moisture sensitivity and ESD ratings of Class 1A (HBM) and Class M1 (MM).

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33A+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package
DVGA2-33A+
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package DVGA2-33A+
The DVGA2-33A+ is a 50W RF Digital Variable Gain Amplifier that offers an attenuation of 31.5 dB in 0.5 dB steps using a 6-bit serial interface attenuator and 19dB gain using a InGap HBT amplifier. Step attenuator used in DVGA2-33A+ is produced using a unique combination of CMOS process on silicon, offering the performance of GaAs, with the advantages of conventional CMOS devices.

The DVGA2-33A+ is a 50W RF Digital Variable Gain Amplifier that offers an attenuation of 31.5 dB in 0.5 dB steps using a 6-bit serial interface attenuator and 19dB gain using a InGap HBT amplifier. Step attenuator used in DVGA2-33A+ is produced using a unique combination of CMOS process on silicon, offering the performance of GaAs, with the advantages of conventional CMOS devices.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number DVGA2-33A+
Product Name SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package
Amplifier Type Power Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Output Power 16.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-1SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier Module, 220 MHz to 380 MHz, 50Ω, 5x5 mm QFN Style Package - YSIF-421+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
RF Amplifiers - 3157-WVA-44603LNX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; 5G, SATCOM
RoHS Compliant RoHS
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
3 suppliers