The PMA5-83-LV+ is a GaAs MMIC distributed power amplifier operating from 0.01 to 10 GHz, internally matched to 50 ohms, and packaged in a 5x5 mm 32-lead QFN-style footprint. It delivers a typical saturated output power of +31.2 dBm, a +28.7 dBm P1dB, a noise figure of 2.6 dB, and an output third-order intercept of +40.8 dBm, with a quiescent supply current of 400 mA at +8 V. The device is designed for wideband applications including test and measurement, defense systems, and 5G wireless infrastructure.
The PMA5-83-LV+ is a GaAs MMIC Distributed Power Amplifier operating from 0.01 to 10 GHz. The amplifier provides 12.9 dB of gain, +31.2 dBm saturated output power, and achieves +40.8 dBm output IP3, while operating from a low +8 V power supply and consuming 400 mA of quiescent current. In addition, it is internally matched to 50 Ohms and comes in a 5x5 mm 32-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.
MMIC, LINEAR AMP, 10 MHZ-10 GHZ
MMIC, LINEAR AMP, 10 MHZ-10 GHZ
MMIC, LINEAR AMP, 10 MHZ-10 GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PMA5-83-LV+ | 3157-PMA5-83-LV+TR-ND |
| Product Name | SMT MMIC, Medium Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Military / Defense | 5G, Radar, VSAT |
| Frequency Range | 10 to 10000 MHz | 10 to 10000 MHz |
| Minimum Gain | 11.2 dB | 11.2 dB |
| Maximum Gain | 18.6 dB | 11.2 dB |