The RFE-24M30M1K7X+ is a high-power solid-state amplifier module designed for industrial, scientific, and medical applications in the 27 MHz ISM band, delivering 1700 W CW output power with 80% efficiency and 26 dB typical gain. It features a SMA input connector and N-type output connector, housed in a compact case measuring 176 mm x 96 mm x 85 mm and weighing 1202 grams. The unit includes integrated water cooling with rotatable push-to-connect fittings, built-in temperature and current monitoring via differential outputs, and a TTL-controlled emergency shutdown. Operating voltage is 65 V, with a recommended minimum water flow of 15 L/min at 69 kPa. The amplifier requires water cooling and must be operated within a 0°C to 65°C water temperature range. Mounting is facilitated by M5 screw holes on the base plate. All control interfaces are accessed through a USB-C connector.
The RFE-24M30M1K7X+ is a new generation light weight solid state connectorized high-power amplifier module which can be used in a wide range of industrial, scientific and medical applications in the 27 MHz ISM band. The RFE-24M30M1K7X+ uses the latest generation semiconductor technology and provides unsurpassed output power, efficiency and ruggedness. The amplifier is capable of amplifying signals (CW & pulsed) in excess of 1700W. A temperature compensated gate bias circuit is provided. Built-in circuitry provides temperature monitoring and current monitoring. An on-board emergency switch can be triggered with an external TTL signal to switch off the power amplifier in the case of too much reflected or dissipated power. All interfaces to the outside world are accessible through a convenient USB-C connector. The amplifier has a SMA-connector on the input and an N-connector on the output. The mounting base plate has an integrated water channel to provide cooling under difficult operating conditions, such as high mismatch or high dissipated power. Convenient rotatable push-to-connect tube fittings allow for easy and reliable water cooling connections. Integrated transformer cooling ensures a long amplifier lifetime. The amplifier is supplied with a robust shield. M5 screw holes are provided to mount the amplifier to a chassis in larger systems. Easy screw-on power supply connections are provided outside the shield.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RFE-24M30M1K7X+ |
| Product Name | Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Frequency Range | 27.12 MHz |
| Minimum Gain | 25 dB |
| Maximum Gain | 25 dB |
| Input VSWR | 1.92 :1 |