The AVA-0233LN+ is a GaAs pHEMT MMIC wideband low-noise amplifier operating from 2 to 30 GHz, housed in a 5x5 mm 32-lead QFN-style package with an exposed thermal paddle. It provides a typical gain of 16.3 dB, a noise figure of 2.4 dB at 20 GHz, +13.6 dBm P1dB, and +25.7 dBm OIP3 from a single +5 V supply drawing 65 mA. Gain can be adjusted over 30 dB via a control voltage input (VC) ranging from -1.2 V to +2.4 V. Reverse isolation exceeds 37 dB, with input and output return loss typically above 10 dB. The device operates over a case temperature range of -45°C to +85°C, complies with MSL3 moisture sensitivity, and meets HBM Class 1A and CDM Class C3 ESD standards.
The AVA-0233LN+ is a GaAs pHEMT MMIC Distributed Amplifier that operates from 2 to 30 GHz. The amplifier provides solid performance of 16.3 dB gain, 2.4 dB noise figure, +13.6 dB P1dB, and +25.7 dBm OIP3 from a self-biased single +5V supply drawing only 65 mA. The control voltage bias input VC enables the gain to be varied by over 30 dB across the operating band. The AVA-0233LN+ MMIC amplifier is housed in an industry standard 5x5mm QFN-style package, with RF ports internally matched to 50Ω, facilitating easy integration into microwave system PC boards.
SMT LNA, 2 - 30 GHZ, 50
SMT LNA, 2 - 30 GHZ, 50
SMT LNA, 2 - 30 GHZ, 50
SMT LNA, 2 - 30 GHZ, 50
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-0233LN+ | 3157-AVA-0233LN+DKR-ND | AVA-0233LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2000 MHz to 30 GHz, 50Ω, 5x5 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 2000 to 30000 MHz | 2000 to 30000 MHz | 2000 to 30000 MHz |
| Minimum Gain | 1 dB | 17.5 dB | ? to 17.5 dB |
| Maximum Gain | 30 dB | 17.5 dB | 17.5 dB |
| Output Power | 11.5 to 16.4 dBm | 16.4 dBm |