The PMA2-162LNA+ is a 50Ω E-pHEMT low noise amplifier designed for operation from 700 to 1600 MHz. It features a typical noise figure of 0.5 dB, gain adjustable from 19.7 dB to 23.5 dB, +30 dBm output third-order intercept point, and +20 dBm output power at 1 dB compression. The device operates with +4 V supply voltage and draws 55 mA quiescent current, with a maximum input power rating of +25 dBm. It is housed in an 8-lead 2x2 mm SMT package with an exposed ground paddle, and meets Class 1B HBM ESD (500 V) standards. RF ports are internally matched to 50Ω.
The PMA2-162LNA+ is an E-pHEMT* amplifier that operates from 700 to 1600 MHz. The amplifier has a low noise figure of 0.5 dB typical while providing 22.7 dB of gain, +30 dBm OIP3, and +20 dBm P1dB with 18 dB typical return loss with a +4V and 55mA DC power. Gain is adjustable from 19.7 dB to 23.5 dB. The amplifier is housed in an industry standard 2x2mm SMT package, with RF ports internally matched to 50Ω, facilitating easy integration into microwave system PC boards.
SMT LNA, 700 MHZ - 1.6 GHZ, 50
SMT LNA, 700 MHZ - 1.6 GHZ, 50
SMT LNA, 700 MHZ - 1.6 GHZ, 50
SMT LNA, 700 MHZ - 1.6 GHZ, 50
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA2-162LNA+ | 3157-PMA2-162LNA+DKR-ND | PMA2-162LNA+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 1600 MHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 8-TFDFN Exposed Pad | |
| Nominal Impedance | 50 |