TSY-172LNB+ is a wideband GaAs E-pHEMT monolithic amplifier with an integrated bypass switch, designed for low noise and low power operation in wireless base stations, test systems, and multi-band receivers. It operates from 30 MHz to 1.7 GHz with a typical noise figure of 1.4 dB, a P1dB of +17.5 dBm, and an output IP3 of +24.7 dBm at 1 GHz. The device consumes 7.7 mA at +2.7 V supply voltage and features low insertion loss in bypass mode. It is housed in an 8-lead 2x2x1 mm MCLP package with an exposed paddle for thermal performance. The part supports bypass operation by setting both VDD and Ve to 0 V, and meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings. All electrical specifications are valid at +25°C with a 50 Ω system impedance.
TSY-172LNB+(RoHS compliant) is an advanced low noise, wideband, bypass amplifier fabricated using GaAs E-pHEMT technology. This device offers an extremely high dynamic range over a broad frequency range with very low power consumption. It has integrated switches enabling users to bypass the amplifier. TSY-172LNB+ is enclosed in a tiny 8-lead 2x2 mm MCLP package for good thermal performance and ease of integration into dense circuit board layouts.
RF Amplifier IC General Purpose 30MHz ~ 1.7GHz MC1631-1
RF Amplifier IC General Purpose 30MHz ~ 1.7GHz MC1631-1
RF Amplifier IC General Purpose 30MHz ~ 1.7GHz MC1631-1
IC AMP GPS 30MHZ-1.7GHZ MC1631-1
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | TSY-172LNB+ | 3157-TSY-172LNB+DKR-ND | TSY-172LNB+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Bypass, pHEMT Amplifier, 30 MHz to 1700 MHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 8-TFDFN Exposed Pad | |
| Nominal Impedance | 50 |