The TSS-53LNB+ is a wideband low noise bypass amplifier designed for receiver applications from 0.5 to 5 GHz with a 50 Ω impedance. It features an integrated bypass switch, a 3x3 mm 12-lead MCLP package with an exposed ground paddle, and operates from a 5 V supply. The amplifier provides a typical noise figure of 1.4 dB at 2 GHz, a gain of 21.7 dB at 2 GHz with 0.7 dB flatness from 0.7 to 2.1 GHz, and a P1dB of +21 dBm at 1 GHz. It includes internal DC blocking at the RF output, minimizes external matching components, and offers an output IP3 of +33.9 dBm at 1 GHz in amplifier mode. The device meets MSL1 moisture sensitivity and ESD ratings of HBM Class 1A and MM Class M1, and is RoHS compliant.
TSS-53LNB+ (RoHS compliant) is an advanced ultra-flat gain Low Noise wideband amplifier fabricated using E-pHEMT technology offering extremely high dynamic range over a broad frequency range. It has integrated switches enabling users to bypass the amplifier during high signal conditions. In addition, the TSS-53LNB+ has good input and output return loss over a broad frequency range without the need for external matching components. It is enclosed in a 12-lead 3x3 mm MCLP package for good thermal performance.
RF Amplifier IC General Purpose 500MHz ~ 5GHz DQ1225
RF Amplifier IC General Purpose 500MHz ~ 5GHz DQ1225
RF Amplifier IC General Purpose 500MHz ~ 5GHz DQ1225
Manufacturer: Mini-Circuits
Win Source Part Number: 720964-TSS-53LNB+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1641+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC RF AMP GPS 500MHZ-5GHZ 12MCLP
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | TSS-53LNB+ | 3157-TSS-53LNB+CT-ND | 720964-TSS-53LNB+ | TSS-53LNB+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Bypass Amplifier, 500 MHz to 5000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF Amplifiers - TSS-53LNB+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | ||
| Nominal Impedance | 50 |