Mini-Circuits RF Amplifiers - ERA-2SM ERA-2SM

Description
Manufacturer: Mini-Circuits Win Source Part Number: 259873-ERA-2SM Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 259873-ERA-2SM Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ERA-2SM
259873-ERA-2SM
RF Amplifiers - ERA-2SM 259873-ERA-2SM
Manufacturer: Mini-Circuits Win Source Part Number: 259873-ERA-2SM Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 259873-ERA-2SM
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 259873-ERA-2SM
Product Name RF Amplifiers - ERA-2SM
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
SMT MMIC, Low Noise, Medium Power, pHEMT, Shutdown Amplifier, 22 GHz to 43.5 GHz, 50Ω, 3x3 mm QFN Style Package - TSS-44+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers - BGA748N16E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details