Mini-Circuits SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω TSS-43ULN+

Description
The TSS-43ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 500 to 4000 MHz, this amplifier features typical 0.4 dB noise figure, 19 dB gain, +23.7 dBm P1dB, and +36.1 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS-43ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote
Description
The TSS-43ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 500 to 4000 MHz, this amplifier features typical 0.4 dB noise figure, 19 dB gain, +23.7 dBm P1dB, and +36.1 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS-43ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSS-43ULN+ is a pHEMT-based MMIC low noise amplifier designed for sensitive receiver applications in the 500 to 4000 MHz range. It operates from a single +5 V supply, drawing 59 mA, and features a typical noise figure of 0.4 dB, gain of 19 dB, P1dB of +23.7 dBm, and OIP3 of +36.1 dBm. The device includes a voltage-controlled shutdown feature with a turn-off time of 14.4 ns. It is housed in a 2x2 mm, 8-lead QFN-style package with an exposed ground paddle. The part is RoHS compliant and meets environmental rating ENV08T1.

Datasheet Summary
Powered by GS/AI

The TSS-43ULN+ is a pHEMT-based MMIC low noise amplifier designed for sensitive receiver applications in the 500 to 4000 MHz range. It operates from a single +5 V supply, drawing 59 mA, and features a typical noise figure of 0.4 dB, gain of 19 dB, P1dB of +23.7 dBm, and OIP3 of +36.1 dBm. The device includes a voltage-controlled shutdown feature with a turn-off time of 14.4 ns. It is housed in a 2x2 mm, 8-lead QFN-style package with an exposed ground paddle. The part is RoHS compliant and meets environmental rating ENV08T1.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω - TSS-43ULN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω
TSS-43ULN+
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω TSS-43ULN+
The TSS-43ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 500 to 4000 MHz, this amplifier features typical 0.4 dB noise figure, 19 dB gain, +23.7 dBm P1dB, and +36.1 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS-43ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.

The TSS-43ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 500 to 4000 MHz, this amplifier features typical 0.4 dB noise figure, 19 dB gain, +23.7 dBm P1dB, and +36.1 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS-43ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TSS-43ULN+
Product Name SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-LV+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers
SMT MMIC, Low Noise, Linear, Bypass, pHEMT Amplifier, 13.5 GHz to 17 GHz, 50Ω, 2x2 mm QFN Style Package - TSY-173LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5455+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.6 dB
View Details
4 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 2 MHz to 2000 MHz, 50Ω - ZFL-11AD+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers