Mini-Circuits SMT MMIC, Medium Power, Linear, pHEMT, Shutdown Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package TSS-183A+

Description
The TSS-183A+ is a surface mount, MMIC amplifier with shutdown feature fabricated using InGaAs pHEMT technology and is a fully integrated gain block up to 18 GHz. It is packaged in Mini-Circuits industry standard 3x3 mm MCLP package, which provides excellent RF and thermal performance. The TSS-183A+ integrates the entire matching network with the majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the TSS-183A+ extremely flexible and enables simple, straightforward use.
Request a Quote
Description
The TSS-183A+ is a surface mount, MMIC amplifier with shutdown feature fabricated using InGaAs pHEMT technology and is a fully integrated gain block up to 18 GHz. It is packaged in Mini-Circuits industry standard 3x3 mm MCLP package, which provides excellent RF and thermal performance. The TSS-183A+ integrates the entire matching network with the majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the TSS-183A+ extremely flexible and enables simple, straightforward use.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSS-183A+ is a surface-mount MMIC amplifier with shutdown capability, designed for wideband operation from 5 to 18 GHz in microwave applications such as radar and satellite systems. It is packaged in a 3x3 mm, 8-lead MCLP case with an exposed paddle for thermal performance and integrates DC blocks, a bias-tee, and bypass capacitors. The device operates from a +5.0 V supply, draws 166 mA typical current, and delivers +17.9 dBm output power at 10 GHz with a gain of 13.6 dB and ±0.9 dB gain flatness. It offers 36 dB reverse isolation and achieves 29 ns shutdown time. The amplifier is unconditionally stable, compliant with MSL1 moisture sensitivity and ANSI/ESD STM 5.1 HBM Level 1A ESD standards, and operates from -45°C to +85°C.

Datasheet Summary
Powered by GS/AI

The TSS-183A+ is a surface-mount MMIC amplifier with shutdown capability, designed for wideband operation from 5 to 18 GHz in microwave applications such as radar and satellite systems. It is packaged in a 3x3 mm, 8-lead MCLP case with an exposed paddle for thermal performance and integrates DC blocks, a bias-tee, and bypass capacitors. The device operates from a +5.0 V supply, draws 166 mA typical current, and delivers +17.9 dBm output power at 10 GHz with a gain of 13.6 dB and ±0.9 dB gain flatness. It offers 36 dB reverse isolation and achieves 29 ns shutdown time. The amplifier is unconditionally stable, compliant with MSL1 moisture sensitivity and ANSI/ESD STM 5.1 HBM Level 1A ESD standards, and operates from -45°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, pHEMT, Shutdown Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - TSS-183A+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, pHEMT, Shutdown Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package
TSS-183A+
SMT MMIC, Medium Power, Linear, pHEMT, Shutdown Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package TSS-183A+
The TSS-183A+ is a surface mount, MMIC amplifier with shutdown feature fabricated using InGaAs pHEMT technology and is a fully integrated gain block up to 18 GHz. It is packaged in Mini-Circuits industry standard 3x3 mm MCLP package, which provides excellent RF and thermal performance. The TSS-183A+ integrates the entire matching network with the majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the TSS-183A+ extremely flexible and enables simple, straightforward use.

The TSS-183A+ is a surface mount, MMIC amplifier with shutdown feature fabricated using InGaAs pHEMT technology and is a fully integrated gain block up to 18 GHz. It is packaged in Mini-Circuits industry standard 3x3 mm MCLP package, which provides excellent RF and thermal performance. The TSS-183A+ integrates the entire matching network with the majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the TSS-183A+ extremely flexible and enables simple, straightforward use.

Supplier's Site Datasheet
RF Amplifiers - 3157-TSS-183A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar, DBS 5GHz ~ 18GHz 8-QFN (3x3)

RF Amplifier IC Radar, DBS 5GHz ~ 18GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-TSS-183A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-TSS-183A+TR-ND
RF Amplifiers 3157-TSS-183A+TR-ND
RF Amplifier IC Radar, DBS 5GHz ~ 18GHz 8-QFN (3x3)

RF Amplifier IC Radar, DBS 5GHz ~ 18GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-TSS-183A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-TSS-183A+CT-ND
RF Amplifiers 3157-TSS-183A+CT-ND
RF Amplifier IC Radar, DBS 5GHz ~ 18GHz 8-QFN (3x3)

RF Amplifier IC Radar, DBS 5GHz ~ 18GHz 8-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TSS-183A+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TSS-183A+
RF and Wireless - RF Amplifiers TSS-183A+
IC RF AMP RADAR 5GHZ-18GHZ 8QFN

IC RF AMP RADAR 5GHZ-18GHZ 8QFN

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number TSS-183A+ 3157-TSS-183A+DKR-ND TSS-183A+
Product Name SMT MMIC, Medium Power, Linear, pHEMT, Shutdown Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 8-VQFN Exposed Pad
Nominal Impedance 50
Applications Radar, DBS
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω - ZFL-500+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
Die MMIC, Low Noise Amplifier, 400 - 8000 MHz, 50Ω - TSY-83LN-DG+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3990 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details