The ZFL-500+ is a 50Ω coaxial amplifier designed for applications in instrumentation and lab use, operating from 0.05 to 500 MHz. It features an SMA connector, a rugged shielded case with dimensions of 31.75 × 31.75 × 19.05 mm, and a typical gain of 25 dB with a gain flatness of ±1.0 dB. The amplifier has a noise figure of 4.2 dB, an input IP3 of +25 dBm, and operates from a nominal 15 V supply drawing 80 mA maximum. It maintains a VSWR of 1.3 or better across its bandwidth, with increased VSWR up to 1.8 below 0.1 MHz. Operating temperature ranges from -20°C to 71°C, and it is RoHS compliant. An optional bracket is available for mounting.
Connectorized SMA, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω
GAIN BLOCK, 0.05 - 500 MHZ, 50
GAIN BLOCK, 0.05 - 500 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZFL-500+ | 3157-ZFL-500+-ND | ZFL-500+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | ||
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Nominal Impedance | 50 | ||
| Amplifier Type | Low Noise Amplifier; Power Amplifier |