Mini-Circuits Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω ZHL2G02G4125+

Description
The ZHL2G02G4125(X)+ is a Class AB, high‑power amplifier providing typically 125 W saturated power in the 2000 to 2400 MHz band, ideal for a variety of high‑power applications such as test setups, communications, SATCOM and more. The ruggedly designed amplifier provides unconditional stability and built‑in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the output power to approximately +52 dBm (158 W). The amplifier’s output stage can operate into an open and short, and shuts off when the reflected power exceeds 100 W CW. The rugged aluminum alloy enclosure measures 170x110x30 mm and features an SMA connector at the input and an N‑connector at the output. A heatsink and fan attachment for cooling are optional.
Request a Quote Datasheet
Description
The ZHL2G02G4125(X)+ is a Class AB, high‑power amplifier providing typically 125 W saturated power in the 2000 to 2400 MHz band, ideal for a variety of high‑power applications such as test setups, communications, SATCOM and more. The ruggedly designed amplifier provides unconditional stability and built‑in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the output power to approximately +52 dBm (158 W). The amplifier’s output stage can operate into an open and short, and shuts off when the reflected power exceeds 100 W CW. The rugged aluminum alloy enclosure measures 170x110x30 mm and features an SMA connector at the input and an N‑connector at the output. A heatsink and fan attachment for cooling are optional.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω
ZHL2G02G4125+
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω ZHL2G02G4125+
The ZHL2G02G4125(X)+ is a Class AB, high‑power amplifier providing typically 125 W saturated power in the 2000 to 2400 MHz band, ideal for a variety of high‑power applications such as test setups, communications, SATCOM and more. The ruggedly designed amplifier provides unconditional stability and built‑in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the output power to approximately +52 dBm (158 W). The amplifier’s output stage can operate into an open and short, and shuts off when the reflected power exceeds 100 W CW. The rugged aluminum alloy enclosure measures 170x110x30 mm and features an SMA connector at the input and an N‑connector at the output. A heatsink and fan attachment for cooling are optional.

The ZHL2G02G4125(X)+ is a Class AB, high‑power amplifier providing typically 125 W saturated power in the 2000 to 2400 MHz band, ideal for a variety of high‑power applications such as test setups, communications, SATCOM and more. The ruggedly designed amplifier provides unconditional stability and built‑in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the output power to approximately +52 dBm (158 W). The amplifier’s output stage can operate into an open and short, and shuts off when the reflected power exceeds 100 W CW. The rugged aluminum alloy enclosure measures 170x110x30 mm and features an SMA connector at the input and an N‑connector at the output. A heatsink and fan attachment for cooling are optional.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL2G02G4125+
Product Name Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
Maximum Gain 57 dB
Output Power 49.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.5 dB
View Details
4 suppliers
SMT MMIC, High Power Amplifier, 10 MHz to 6 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-63-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 6000 MHz
View Details
2 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-49+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz
View Details
4 suppliers