Mini-Circuits CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz ADCA5192

Description
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz
Request a Quote
Description
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCA5192 is a 75 Ω CATV broadband amplifier designed for downstream applications from 54 MHz to 1794 MHz and upstream applications up to 684 MHz, with DOCSIS 3.1 and DOCSIS 4.0 compliance. It is packaged in a 20-lead, 4 mm × 4 mm LFCSP with an exposed thermal pad. The device provides 17.0 dB of flat gain up to 1794 MHz, with a noise figure of 1.7 dB at 108 MHz and 2.9 dB at 1794 MHz, and return losses of −20 dB from 108 MHz to 1218 MHz and −19 dB from 1218 MHz to 1794 MHz. Bias current can be adjusted between 100 mA and 300 mA for downstream use or 50 mA and 250 mA for upstream, with thermal resistance of 17.0 °C/W from junction to case. The operating temperature range is −40°C to +100°C, and it meets HBM ESD classification Class 1A.

Datasheet Summary
Powered by GS/AI

The ADCA5192 is a 75 Ω CATV broadband amplifier designed for downstream applications from 54 MHz to 1794 MHz and upstream applications up to 684 MHz, with DOCSIS 3.1 and DOCSIS 4.0 compliance. It is packaged in a 20-lead, 4 mm × 4 mm LFCSP with an exposed thermal pad. The device provides 17.0 dB of flat gain up to 1794 MHz, with a noise figure of 1.7 dB at 108 MHz and 2.9 dB at 1794 MHz, and return losses of −20 dB from 108 MHz to 1218 MHz and −19 dB from 1218 MHz to 1794 MHz. Bias current can be adjusted between 100 mA and 300 mA for downstream use or 50 mA and 250 mA for upstream, with thermal resistance of 17.0 °C/W from junction to case. The operating temperature range is −40°C to +100°C, and it meets HBM ESD classification Class 1A.

Suppliers

Company
Product
Description
Supplier Links
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz - ADCA5192 - Mini-Circuits
Brooklyn, NY, United States
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz
ADCA5192
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz ADCA5192
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz

CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ADCA5192
Product Name CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz
MMIC Tech. MMIC
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.5 dB
View Details
4 suppliers
Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2WX-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω - ZHL-3010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 50 to 1000 MHz
View Details
Rack N, High Power, Linear Amplifier, 20 MHz to 2700 MHz, 50Ω - HPA-20M2G7025+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 20 to 2700 MHz
View Details