Mini-Circuits 1:1.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω TRS178-182-75+

Description
TRS178-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 1.78:1 secondary/ primary impedance ratio with 0.6 dB insertion loss, 0.3 dB amplitude unbalance, and ±2° phase unbalance typ. Featuring core and wire construction on a 5-pad printed laminate base with SN/AG/CU solder termination finish, the unit measures 0.146” x 0.235” x 0.145”, accommodating dense circuit board layouts.
Request a Quote
Description
TRS178-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 1.78:1 secondary/ primary impedance ratio with 0.6 dB insertion loss, 0.3 dB amplitude unbalance, and ±2° phase unbalance typ. Featuring core and wire construction on a 5-pad printed laminate base with SN/AG/CU solder termination finish, the unit measures 0.146” x 0.235” x 0.145”, accommodating dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TRS178-182-75+ is a 75Ω surface-mount balanced-to-balanced RF transformer designed for 45 to 1800 MHz operation in DOCSIS® 3.1/4.0 and CATV systems. It features a 1.78:1 impedance ratio, 0.6 dB typical insertion loss, 0.3 dB amplitude unbalance, and ±2° phase unbalance. The component is constructed with core and wire on a 5-pad printed laminate base, measures 0.146" × 0.235" × 0.145", and uses SN/AG/CU solder termination. It operates from -40°C to +65°C, supports 0.25 W input power, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

TRS178-182-75+ is a 75Ω surface-mount balanced-to-balanced RF transformer designed for 45 to 1800 MHz operation in DOCSIS® 3.1/4.0 and CATV systems. It features a 1.78:1 impedance ratio, 0.6 dB typical insertion loss, 0.3 dB amplitude unbalance, and ±2° phase unbalance. The component is constructed with core and wire on a 5-pad printed laminate base, measures 0.146" × 0.235" × 0.145", and uses SN/AG/CU solder termination. It operates from -40°C to +65°C, supports 0.25 W input power, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω - TRS178-182-75+ - Mini-Circuits
Brooklyn, NY, United States
1:1.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω
TRS178-182-75+
1:1.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω TRS178-182-75+
TRS178-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 1.78:1 secondary/ primary impedance ratio with 0.6 dB insertion loss, 0.3 dB amplitude unbalance, and ±2° phase unbalance typ. Featuring core and wire construction on a 5-pad printed laminate base with SN/AG/CU solder termination finish, the unit measures 0.146” x 0.235” x 0.145”, accommodating dense circuit board layouts.

TRS178-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 1.78:1 secondary/ primary impedance ratio with 0.6 dB insertion loss, 0.3 dB amplitude unbalance, and ±2° phase unbalance typ. Featuring core and wire construction on a 5-pad printed laminate base with SN/AG/CU solder termination finish, the unit measures 0.146” x 0.235” x 0.145”, accommodating dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TRS178-182-75+
Product Name 1:1.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 3300 - 5900 MHz, 50Ω - TCO1-462+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 30 - 6000 MHz, 50Ω - TCM2-63WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω - TCN2-45+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 3500 - 11000 MHz, 50Ω - NCR2-113+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers