Mini-Circuits 1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω TCN2-45+

Description
1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω
Request a Quote Datasheet
Description
1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω - TCN2-45+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω
TCN2-45+
1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω TCN2-45+
1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω

1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCN2-45+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.3GHz ~ 4.5GHz 1:2 6-SMD, No Lead

RF Balun 3.3GHz ~ 4.5GHz 1:2 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCN2-45+ 3157-TCN2-45+TR-ND
Product Name 1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω - T9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω - TT1.5-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 800 - 1900 MHz, 50Ω - TCL1-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω - NCS4-232+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers