The TCO1-462+ is a 1:1 impedance ratio ceramic RF balun transformer designed for wireless communications between 3300 and 5900 MHz. It features a 0402 package measuring 1.0 mm × 0.5 mm × 0.37 mm, LTCC construction, and handles up to 2 W RF power at 25°C, derating linearly to 0.5 W at 125°C. Operating and storage temperatures range from -55°C to 125°C. The unit offers insertion loss up to 1.7 dB, amplitude unbalance up to 0.7 dB, phase unbalance up to 10°, and input return loss greater than 13 dB across the band. It is RoHS compliant and has aqueous washable terminations.
Mini-Circuits’ TCO1-462+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3300 to 5900 MHz. This model provides low inser- tion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package suitable for harsh operating environments.
RF Balun 3.3GHz ~ 5.9GHz 1:1 4-SMD, No Lead
RF Balun 3.3GHz ~ 5.9GHz 1:1 4-SMD, No Lead
RF Balun 3.3GHz ~ 5.9GHz 1:1 4-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCO1-462+ | 3157-TCO1-462+TR-ND |
| Product Name | 1:1 LTCC Transformer, 3300 - 5900 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |