Mini-Circuits 1:2 LTCC Transformer, 3500 - 11000 MHz, 50Ω NCR2-113+

Description
The Mini-Circuits NCR2 family of ultra-wideband balun transformers covers a frequency range spanning 3.5 to 18 GHz with an impedance ratio of 1:2. They are commonly used for unbalanced to balanced
Request a Quote
Description
The Mini-Circuits NCR2 family of ultra-wideband balun transformers covers a frequency range spanning 3.5 to 18 GHz with an impedance ratio of 1:2. They are commonly used for unbalanced to balanced
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCR2-113+ is a 1:2 impedance ratio LTCC balun transformer designed for unbalanced to balanced signal conversion in the 3500 to 11000 MHz frequency range, with a 50Ω system impedance and 3W maximum input power. It features a miniature NF1846-1 package measuring 0.079″ × 0.098″ × 0.035″, operates from -40°C to 85°C, and is RoHS compliant. Insertion loss ranges up to 2.7 dB, amplitude unbalance up to 3.5 dB, and phase unbalance up to 19° across the band.

Datasheet Summary
Powered by GS/AI

The NCR2-113+ is a 1:2 impedance ratio LTCC balun transformer designed for unbalanced to balanced signal conversion in the 3500 to 11000 MHz frequency range, with a 50Ω system impedance and 3W maximum input power. It features a miniature NF1846-1 package measuring 0.079″ × 0.098″ × 0.035″, operates from -40°C to 85°C, and is RoHS compliant. Insertion loss ranges up to 2.7 dB, amplitude unbalance up to 3.5 dB, and phase unbalance up to 19° across the band.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 3500 - 11000 MHz, 50Ω - NCR2-113+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 3500 - 11000 MHz, 50Ω
NCR2-113+
1:2 LTCC Transformer, 3500 - 11000 MHz, 50Ω NCR2-113+
The Mini-Circuits NCR2 family of ultra-wideband balun transformers covers a frequency range spanning 3.5 to 18 GHz with an impedance ratio of 1:2. They are commonly used for unbalanced to balanced

The Mini-Circuits NCR2 family of ultra-wideband balun transformers covers a frequency range spanning 3.5 to 18 GHz with an impedance ratio of 1:2. They are commonly used for unbalanced to balanced

Supplier's Site Datasheet
Balun - 3157-NCR2-113+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.5GHz ~ 11GHz 1:2 6-SMD, No Lead

RF Balun 3.5GHz ~ 11GHz 1:2 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCR2-113+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.5GHz ~ 11GHz 1:2 6-SMD, No Lead

RF Balun 3.5GHz ~ 11GHz 1:2 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCR2-113+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.5GHz ~ 11GHz 1:2 6-SMD, No Lead

RF Balun 3.5GHz ~ 11GHz 1:2 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCR2-113+ 3157-NCR2-113+TR-ND
Product Name 1:2 LTCC Transformer, 3500 - 11000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω - TTC1-33W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:3 CORE & WIRE Transformer, 5 - 40 MHz, 50Ω - SYTX3-41-80W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 MMIC Transformer, 4 - 14 GHz, 50Ω - MTX2-4143+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 2600 - 11000 MHz, 50Ω - SBTX2-113-2W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers