Mini-Circuits 1:2 CORE & WIRE Transformer, 30 - 6000 MHz, 50Ω TCM2-63WX+

Description
Mini-Circuits’ TCM2-63WX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 6000 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish, the unit measures 0.16 x 0.15 x 0.16”, accommodating dense circuit board layouts. It also incorporates Mini- Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.
Request a Quote Datasheet
Description
Mini-Circuits’ TCM2-63WX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 6000 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish, the unit measures 0.16 x 0.15 x 0.16”, accommodating dense circuit board layouts. It also incorporates Mini- Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 30 - 6000 MHz, 50Ω - TCM2-63WX+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 30 - 6000 MHz, 50Ω
TCM2-63WX+
1:2 CORE & WIRE Transformer, 30 - 6000 MHz, 50Ω TCM2-63WX+
Mini-Circuits’ TCM2-63WX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 6000 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish, the unit measures 0.16 x 0.15 x 0.16”, accommodating dense circuit board layouts. It also incorporates Mini- Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.

Mini-Circuits’ TCM2-63WX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 6000 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish, the unit measures 0.16 x 0.15 x 0.16”, accommodating dense circuit board layouts. It also incorporates Mini- Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.

Supplier's Site Datasheet
Balun - 3157-TCM2-63WX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 30MHz ~ 6GHz 1:2 6-SMD, Flat Leads

RF Balun 30MHz ~ 6GHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-TCM2-63WX+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 30MHz ~ 6GHz 1:2 6-SMD, Flat Leads

RF Balun 30MHz ~ 6GHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-TCM2-63WX+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 30MHz ~ 6GHz 1:2 6-SMD, Flat Leads

RF Balun 30MHz ~ 6GHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCM2-63WX+ 3157-TCM2-63WX+TR-ND
Product Name 1:2 CORE & WIRE Transformer, 30 - 6000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω - TC1.33-1T-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 75Ω - TC1-1-13M-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - T1-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - T13-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details