The ZEL-1217LN+ is a 50Ω coaxial low noise amplifier designed for operation between 1200 and 1700 MHz, featuring a maximum noise figure of 1.6 dB and a gain of 20 dB. It is housed in a shielded EEE132 case measuring 22.86 × 22.86 × 17.15 mm with SMA connectors. The device operates from a 15 V supply drawing 70 mA, supports an input RF power up to +13 dBm, and maintains an output P1dB of +8 dBm with an OIP3 of +25 dBm. Input and output VSWR are both rated at 2.5:1 maximum. The operating temperature range is -54°C to 85°C, and the part is RoHS compliant. Noise figure increases to 2 dB typical at +85°C.
Connectorized SMA, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZEL-1217LN+ |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier |
| Operating Temperature | -54 to 85 C (-65 to 185 F) |
| Frequency Range | 1200 to 1700 MHz |
| Minimum Gain | 20 dB |
| Maximum Gain | 20 dB |