The PSA-0012+ is a monolithic amplifier designed for wideband IF applications from 50 MHz to 6 GHz with a 50 Ω impedance. It is packaged in a micro-miniature SOT-363 case with a matte tin lead finish. The device operates from a single 5 V supply, drawing 60 to 100 mA, and supports continuous operation from -40°C to 85°C. It exhibits a typical noise figure of 2.3 dB at 1 GHz, a gain of 15.7 dB, an output IP3 of 33.9 dBm, and a P1dB compression point of 21.8 dBm. Input and output return losses are 12 dB and 15 dB, respectively, up to 4 GHz and 5 GHz. The part is RoHS compliant, meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D, and passes Class 0 HBM and Class M1 MM ESD ratings. It is pin-for-pin compatible with the M/A-Com MAALSS0012a,b.
The PSA-0012+ is an advanced wide band, high dynamic range, low noise, high IP3, high output power, monolithic amplifier. Manufactured using E-PHEMT* technology enables it to work with a single positive supply voltage.
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz SC-70-6
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz SC-70-6
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz SC-70-6
Manufacturer: Mini-Circuits
Win Source Part Number: 281572-PSA-0012+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC AMP CELL 50MHZ-6GHZ SC70-6
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PSA-0012+ | 3157-PSA-0012+CT-ND | 281572-PSA-0012+ | PSA-0012+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-363 Style Package | RF Amplifiers | RF Amplifiers - PSA-0012+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 50 to 6000 MHz | 50 to 6000 MHz | 50 to 6000 MHz | |
| Minimum Gain | 9.1 dB | 9.1 dB | ? to 9.1 dB | |
| Maximum Gain | 18.2 dB | 9.1 dB | 9.1 dB | |
| Output Power | 21.2 to 22.1 dBm | 22.1 dBm |