Mini-Circuits 1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω TMO-2-1T+

Description
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω
Request a Quote
Description
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plug-in RF transformer for impedance matching and balanced-to-unbalanced transformations, operating from 0.07 to 200 MHz with a 50Ω characteristic impedance and a 1:2 turns ratio. Housed in a hermetic A11 case with dimensions of 12.19 × 12.70 × 6.10 mm, it supports an operating and storage temperature range of -55°C to 100°C, a maximum RF power of 0.25 W, and a DC current of 30 mA. RoHS compliant with pin connections for primary (1, 5), secondary (2, 6, 4), and case ground (7, 8).

Datasheet Summary
Powered by GS/AI

Plug-in RF transformer for impedance matching and balanced-to-unbalanced transformations, operating from 0.07 to 200 MHz with a 50Ω characteristic impedance and a 1:2 turns ratio. Housed in a hermetic A11 case with dimensions of 12.19 × 12.70 × 6.10 mm, it supports an operating and storage temperature range of -55°C to 100°C, a maximum RF power of 0.25 W, and a DC current of 30 mA. RoHS compliant with pin connections for primary (1, 5), secondary (2, 6, 4), and case ground (7, 8).

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - TMO-2-1T+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω
TMO-2-1T+
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω TMO-2-1T+
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω

1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TMO-2-1T+-ND - DigiKey
Thief River Falls, MN, United States
BALUN 70KHZ ~ 200MHZ 1:2

BALUN 70KHZ ~ 200MHZ 1:2

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TMO-2-1T+ 3157-TMO-2-1T+-ND
Product Name 1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-BFNF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω - TC1-42X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLNK2-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers