Mini-Circuits 1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω BLNK2-252R+

Description
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω
Request a Quote Datasheet
Description
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLNK2-252R+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω
BLNK2-252R+
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω BLNK2-252R+
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω

1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-BLNK2-252R+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 1:2 4-SMD, No Lead

RF Balun 2.4GHz ~ 2.5GHz 1:2 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number BLNK2-252R+ 3157-BLNK2-252R+TR-ND
Product Name 1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω - TC1.33-282X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω - NCS2-392+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω - T9-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω - TCN2-14+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers