Mini-Circuits 1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω Z7550-BFNF+

Description
Mini-Circuits’ Z7550-BFNF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match- ing antenna systems and more. This model is ideal for 50/75W impedance matching in systems where minimizing overall signal loss is a priority. The transformer handles RF input power up to 1W and comes housed in a rugged, compact aluminum alloy case (1.25 x 1.25 x 0.75”) with N-F (50W) to BNC-F (75W) connectors.
Request a Quote
Description
Mini-Circuits’ Z7550-BFNF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match- ing antenna systems and more. This model is ideal for 50/75W impedance matching in systems where minimizing overall signal loss is a priority. The transformer handles RF input power up to 1W and comes housed in a rugged, compact aluminum alloy case (1.25 x 1.25 x 0.75”) with N-F (50W) to BNC-F (75W) connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits Z7550-BFNF+ is a coaxial 50/75 Ω impedance matching transformer operating from DC to 2500 MHz, designed for applications requiring low signal loss such as CATV and antenna systems. It features an aluminum alloy case measuring 1.25 x 1.25 x 0.75 inches with N-Female (50 Ω) and BNC-Female (75 Ω) connectors, handles up to 1 W RF power, and exhibits insertion loss of 0.5 dB maximum over the band. The device is RoHS compliant, operates from -40°C to 85°C, and has a DC resistance of 0.2 Ω max.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits Z7550-BFNF+ is a coaxial 50/75 Ω impedance matching transformer operating from DC to 2500 MHz, designed for applications requiring low signal loss such as CATV and antenna systems. It features an aluminum alloy case measuring 1.25 x 1.25 x 0.75 inches with N-Female (50 Ω) and BNC-Female (75 Ω) connectors, handles up to 1 W RF power, and exhibits insertion loss of 0.5 dB maximum over the band. The device is RoHS compliant, operates from -40°C to 85°C, and has a DC resistance of 0.2 Ω max.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-BFNF+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω
Z7550-BFNF+
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω Z7550-BFNF+
Mini-Circuits’ Z7550-BFNF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match- ing antenna systems and more. This model is ideal for 50/75W impedance matching in systems where minimizing overall signal loss is a priority. The transformer handles RF input power up to 1W and comes housed in a rugged, compact aluminum alloy case (1.25 x 1.25 x 0.75”) with N-F (50W) to BNC-F (75W) connectors.

Mini-Circuits’ Z7550-BFNF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match- ing antenna systems and more. This model is ideal for 50/75W impedance matching in systems where minimizing overall signal loss is a priority. The transformer handles RF input power up to 1W and comes housed in a rugged, compact aluminum alloy case (1.25 x 1.25 x 0.75”) with N-F (50W) to BNC-F (75W) connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number Z7550-BFNF+
Product Name 1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω - ADT16-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.8 - 500 MHz, 50Ω - TX1-R5+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers