TC16-1TG2+ is a surface mount RF transformer with a 1:16 impedance ratio, designed for 50Ω systems operating between 20 and 300 MHz. It employs a plastic base with leads in an AT224-3 case, measuring 3.81 mm × 3.81 mm × 3.81 mm, with a height of 4.83 mm and weight of 0.10 gram. The device supports an operating temperature range of -20°C to 85°C, with a maximum RF power of 0.25 W and DC current of 30 mA. Insertion loss is 1.0 dB typical between 50 and 150 MHz, with amplitude unbalance under 0.5 dB and phase unbalance under 5 degrees across 30-200 MHz. It is compatible with RoHS solder systems and aqueous washable. Pin connections follow a defined layout with primary and secondary windings configured for surface mount PCB application.
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω
RF Balun 20MHz ~ 300MHz 1:16 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC16-1TG2+ | 3157-TC16-1TG2+TR-ND |
| Product Name | 1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |