Mini-Circuits 1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω TC1-42X+

Description
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1-42X+ is a surface mount RF transformer designed for 50Ω balanced-to-unbalanced transformation over a frequency range of 0.25 to 400 MHz. It is packaged in an AT1521 case with dimensions of 3.81 × 3.81 × 4.06 mm and a maximum top-hat thickness of 0.33 mm. The device has a typical insertion loss of 0.3 dB at mid-band, with a maximum of 1.44 dB at 400 MHz, and maintains an amplitude unbalance of 0.2 dB and phase unbalance of 3 degrees within its 1 dB bandwidth. It operates from -40°C to 85°C, with a maximum RF power handling of 0.25 W and DC current limit of 30 mA. The unit is aqueous washable and features solder-plated leads on a copper substrate.

Datasheet Summary
Powered by GS/AI

The TC1-42X+ is a surface mount RF transformer designed for 50Ω balanced-to-unbalanced transformation over a frequency range of 0.25 to 400 MHz. It is packaged in an AT1521 case with dimensions of 3.81 × 3.81 × 4.06 mm and a maximum top-hat thickness of 0.33 mm. The device has a typical insertion loss of 0.3 dB at mid-band, with a maximum of 1.44 dB at 400 MHz, and maintains an amplitude unbalance of 0.2 dB and phase unbalance of 3 degrees within its 1 dB bandwidth. It operates from -40°C to 85°C, with a maximum RF power handling of 0.25 W and DC current limit of 30 mA. The unit is aqueous washable and features solder-plated leads on a copper substrate.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω - TC1-42X+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω
TC1-42X+
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω TC1-42X+
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω

1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC1-42X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 250kHz ~ 400MHz 50 / 50Ohm 5-SMD Module

RF Balun 250kHz ~ 400MHz 50 / 50Ohm 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1-42X+ 3157-TC1-42X+TR-ND
Product Name 1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 LTCC Transformer, 400 - 2300 MHz, 50Ω - NCS1.5-232+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω - TC1-15+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω - TCN2-14+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω - TX16-R3T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details