Mini-Circuits 1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω TCW2-63+

Description
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCW2-63+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for use between 4900 and 5875 MHz in applications such as WLAN, WiFi, and radar. It features a miniature 0603 (1.6 × 0.8 mm) package with LTCC construction, operates from -55°C to 100°C, and supports up to 0.5 W RF power. Typical insertion loss is 1.1 dB across the band, with amplitude unbalance of 0.4 dB and phase unbalance of 4 degrees maximum. The device is aqueous washable and has a solderable land pattern compatible with standard PCB assembly.

Datasheet Summary
Powered by GS/AI

The TCW2-63+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for use between 4900 and 5875 MHz in applications such as WLAN, WiFi, and radar. It features a miniature 0603 (1.6 × 0.8 mm) package with LTCC construction, operates from -55°C to 100°C, and supports up to 0.5 W RF power. Typical insertion loss is 1.1 dB across the band, with amplitude unbalance of 0.4 dB and phase unbalance of 4 degrees maximum. The device is aqueous washable and has a solderable land pattern compatible with standard PCB assembly.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - TCW2-63+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω
TCW2-63+
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω TCW2-63+
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω

1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCW2-63+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.9GHz ~ 5.875GHz 1:2 0603 (1608 Metric), 6 PC Pad

RF Balun 4.9GHz ~ 5.875GHz 1:2 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW2-63+ 3157-TCW2-63+TR-ND
Product Name 1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:3 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω - TT4-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω - TCL1-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:1.33 CORE & WIRE Transformer, 1 - 400 MHz, 75Ω - TRS1.33-1T-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers