ADT4-1T+ is a surface mount RF transformer designed for impedance matching and balun applications, operating from 9 to 625 MHz with a 50 Ω impedance. It is packaged in a CD542 case measuring 7.87 × 6.91 × 2.54 mm and supports up to 1 W RF power and 30 mA DC current. Operating temperature ranges from -20°C to 85°C, with storage from -55°C to 100°C. It features a typical return loss of 25 dB, amplitude unbalance of 0.2 dB, and phase unbalance of 1° across its bandwidth. The part is RoHS compliant and aqueous washable.
1:4 CORE & WIRE Transformer, 9 - 625 MHz, 50Ω
RF Balun 9MHz ~ 625MHz 1:4 6-SMD, Flat Leads
RF Balun 9MHz ~ 625MHz 1:4 6-SMD, Flat Leads
RF Balun 9MHz ~ 625MHz 1:4 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADT4-1T+ | 3157-ADT4-1T+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 9 - 625 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |